C&K Components Right Angle Illuminated Latching Pushbuttons ELUM Series

Description
Features/Benefits SPDT (N.O. & N.C.) Low height above PCB Reliable self-cleaning contact Surface-mount or thru-hole PCB Standard or custom actuator Central LED illumination Latching or Momentary Long travel. Smooth feel RoHS compliant and compatible Typical Applications Telecom network equipment Automotive electronics Consumer electronics Computer, server, modem, data storage Professional instrumentation, medical
Datasheet
Description
Features/Benefits SPDT (N.O. & N.C.) Low height above PCB Reliable self-cleaning contact Surface-mount or thru-hole PCB Standard or custom actuator Central LED illumination Latching or Momentary Long travel. Smooth feel RoHS compliant and compatible Typical Applications Telecom network equipment Automotive electronics Consumer electronics Computer, server, modem, data storage Professional instrumentation, medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Illuminated Latching Pushbuttons - ELUM Series - C&K Components
Newton, MA, USA
Right Angle Illuminated Latching Pushbuttons
ELUM Series
Right Angle Illuminated Latching Pushbuttons ELUM Series
Features/Benefits SPDT (N.O. & N.C.) Low height above PCB Reliable self-cleaning contact Surface-mount or thru-hole PCB Standard or custom actuator Central LED illumination Latching or Momentary Long travel. Smooth feel RoHS compliant and compatible Typical Applications Telecom network equipment Automotive electronics Consumer electronics Computer, server, modem, data storage Professional instrumentation, medical

Features/Benefits

  • SPDT (N.O. & N.C.)
  • Low height above PCB
  • Reliable self-cleaning contact
  • Surface-mount or thru-hole PCB
  • Standard or custom actuator
  • Central LED illumination
  • Latching or Momentary
  • Long travel. Smooth feel
  • RoHS compliant and compatible

Typical Applications

  • Telecom network equipment
  • Automotive electronics
  • Consumer electronics
  • Computer, server, modem, data storage
  • Professional instrumentation, medical
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number ELUM Series
Product Name Right Angle Illuminated Latching Pushbuttons
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions 11.43mm x 22.3mm x 6mm
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Push Button Switches - 1-2213764-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details