Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Pushbutton Switches PUSHBUTTON SWITCH
SWITCH PUSH SPDT 0.25A 50V
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10208TR-ND | CKN10208CT-ND | ELUMEESAQ6C22 | ELUMEESAQ6C22 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology |