SWITCH PUSH SPST-NO 1A 120V
Pushbutton Switches OFF-(ON) SPST
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EP11SD1AVQE | 34AH9340 | EP11SD1AVQE |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Max Current Rating | 1 amps | ||
| Max AC Voltage Rating | 120 volts | 20 volts |