Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.25A 50V
PB SWITCH, SPDT, 0.25A, 50VDC, THT ROHS COMPLIANT: YES
Pushbutton Switches PUSHBUTTON SWITCH SPDTON-ON
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9036-ND | ELUMEETHQC02 | 68AH9843 | ELUMEETHQC02 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 0.25A, 50Vdc, Tht Rohs Compliant C&k Components | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin |