C&K Components Pushbutton Switches ELUMEETHQ6C12

Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9040-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9040-ND
Pushbutton Switches CKN9040-ND
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle

Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 1376059-ELUMEETHQ6C12 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376059-ELUMEETHQ6C12
Switches - Pushbutton Switches 1376059-ELUMEETHQ6C12
Win Source Part Number: 1376059-ELUMEETHQ6C1 2 Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 53 pct. Type: Standard, Illuminated MSL Level: 1 (Unlimited) Mfr: C&K Series: ELUM™ Package: Tray Product Status: Active Base Product Number: ELUMEETH Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 250mA (DC) Circuit: SPDT Switch Function: On-On Voltage Rating - DC: 50 V Actuator Type: Rectangular, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Illumination Type, Color: LED, Green Illumination Voltage (Nominal): 2 VDC Termination Style: PC Pin

Win Source Part Number: 1376059-ELUMEETHQ6C12
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 53 pct.
Type: Standard, Illuminated
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: ELUM™
Package: Tray
Product Status: Active
Base Product Number: ELUMEETH
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 250mA (DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 50 V
Actuator Type: Rectangular, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Illumination Type, Color: LED, Green
Illumination Voltage (Nominal): 2 VDC
Termination Style: PC Pin

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ELUMEETHQ6C12
Pushbutton Switches ELUMEETHQ6C12
Pushbutton Switches Pushbutton-Illum SPST GRN R/A

Pushbutton Switches Pushbutton-Illum SPST GRN R/A

Buy Now Datasheet
Switch, Pushbutton, Right Angle, Illuminated Latching, Push-Push, Green LED - 70128186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Right Angle, Illuminated Latching, Push-Push, Green LED
70128186
Switch, Pushbutton, Right Angle, Illuminated Latching, Push-Push, Green LED 70128186
Features SPDT (N.O. and N.C.) Low Height Above PCB Reliable Self-Cleaning Contact Standard or Custom Actuator Central LED Illumination Latching or Momentary Long Travel, Smooth Feel RoHS Compliant and Compatible Lead-Free Compatible Option

Features

  • SPDT (N.O. and N.C.)
  • Low Height Above PCB
  • Reliable Self-Cleaning Contact
  • Standard or Custom Actuator
  • Central LED Illumination
  • Latching or Momentary
  • Long Travel, Smooth Feel
  • RoHS Compliant and Compatible
  • Lead-Free Compatible Option
Supplier's Site
Switches - Pushbutton Switches - ELUMEETHQ6C12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ELUMEETHQ6C12
Switches - Pushbutton Switches ELUMEETHQ6C12
SWITCH PUSH SPDT 0.25A 50V

SWITCH PUSH SPDT 0.25A 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9040-ND 1376059-ELUMEETHQ6C12 ELUMEETHQ6C12 70128186 ELUMEETHQ6C12
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Right Angle, Illuminated Latching, Push-Push, Green LED Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Push-Push
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364687-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details