Win Source Part Number: 1186931-EP12SD1ABE
Category: Switches>Pushbutton Switches
Series: EP
Type: Standard
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP57 - Dust Protected, Waterproof
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 30,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): EP12SD1ABE.; EP12SD1ABE..;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: *EP12SD1ABE,Q1262811
Base Product Number: EP12SD1
Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSH SPDT 0.4VA 20V
PB SWITCH, SPDT, 0.4VA/20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current AC Max:-RoHS Compliant: Yes
Pushbutton Switches MOM-(N/C) SPDT PC
Pushbutton Switch, Surface Mount, 1000 Vrms (Min.) Dielectric Strength, Gold Contact Material
Contact Rating: 0.4 VA max. @ 20 VAC or VDC max. Mechanical and Electrical Life: 60,000 make-and-break cycles at full load. Contact Resistance: Below 20 milliohms typ. initial @ 2-4 VDC, 100 mA. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1000 V RMS min. @ sea-level. Operating Temperature: –30°C to 85°C. Solderability: Per MIL-STD-202F method 208D, or EIA RS-186E method 9; 1 hour steam aging. Case and Bushing: UL 94V-0. Actuator: UL 94V-0, with standard internal o-ring seal. Switch Support: Brass, tin-plated. Contacts: Gold-plate over nickel-plate. Terminals: Tin-lead alloy. Terminal Seal: Epoxy, 0.1" terminal spacing on thru-hole.
All models are process sealed to withstand machine soldering temperatures and pressure wash cleaning methods.
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1186931-EP12SD1ABE | CKN4008-ND | EP12SD1ABE | 34AH9381 | EP12SD1ABE | 70128472 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 0.4Va/20V, Tht; Product Range C&k Components | Pushbutton Switches | Switch, Pushbutton, TINY, Sealed, Surface Mount, ON-MOM., PC TerminalS/RT ANGLE |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | Straight PC Pins | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |