Manufacturer: C&K Components
Win Source Part Number: 870382-ELUMOASAQ8C12
Series: ELUM™
Operating Temperature Range: -40°C ~ 80°C
Features: Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: ELUMOASA
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Pushbutton Switches Pushbutton-Illum SPST AMB/GRN MOM
SWITCH PUSH SPDT 0.25A 50V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 870382-ELUMOASAQ8C12 | ELUMOASAQ8C12 | ELUMOASAQ8C12 |
| Product Name | Pushbutton Switches - ELUMOASAQ8C12 | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 0.2500 amps | 0.2500 amps | |
| Max DC Voltage Rating | 50 volts | 50 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |