Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
SWITCH PUSH SPDT 0.25A 50V
Pushbutton Switches Pushbutton-Illuminat
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ELUMOATHQ1C12-ND | ELUMOATHQ1C12 | ELUMOATHQ1C12 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins |