C&K Components Switches - Pushbutton Switches EP11SD1AQE

Description
Win Source Part Number: 1376086-EP11SD1AQE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376086-EP11SD1AQE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376086-EP11SD1AQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376086-EP11SD1AQE
Switches - Pushbutton Switches 1376086-EP11SD1AQE
Win Source Part Number: 1376086-EP11SD1AQE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles

Win Source Part Number: 1376086-EP11SD1AQE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: C&K
Series: EP
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: EP11SD1
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Ingress Protection: IP57 - Dust Protected, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pushbutton Switches - CKN1700-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1700-ND
Pushbutton Switches CKN1700-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton C&k Components - 34AH9336 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
34AH9336
Pushbutton C&k Components 34AH9336
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components - 79X5582 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components
79X5582
Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components 79X5582
PB SWITCH, SPST, 1A, 120V, THD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, SPST, 1A, 120V, THD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP11SD1AQE
Pushbutton Switches EP11SD1AQE
Pushbutton Switches Switch Pb Spst Mom Sealed Ra Pcb

Pushbutton Switches Switch Pb Spst Mom Sealed Ra Pcb

Buy Now Datasheet
Switches - Pushbutton Switches - EP11SD1AQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11SD1AQE
Switches - Pushbutton Switches EP11SD1AQE
SWITCH PUSH SPST-NO 1A 120V

SWITCH PUSH SPST-NO 1A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376086-EP11SD1AQE CKN1700-ND 34AH9336 79X5582 EP11SD1AQE EP11SD1AQE
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Terminal Type Straight PC Pins PC Pin Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details