Pushbutton Switch DPST-NO Standard Through Hole
Pushbutton Switches Switch Pb Dpst Mom Sealed Vert
SWITCH PUSH DPST-NO 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9866-ND | EP21SD1V3BE | 34AH9406 | EP21SD1V3BE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | ||
| Terminal Type | Straight PC Pins | Solder Pin |