Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches Switch Pb Spst Mom Sealed Pcb
SWITCH PUSH SPST-NO 1A 120V
PB SWITCH, SPST, 1A, 120V, THD; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1702-ND | EP11SD1CQE | EP11SD1CQE | 79X5583 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 1A, 120V, Thd; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |