Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH, SPDT, HORIZ; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:E020 Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Pushbutton Switches ON-(ON) SPDT R/A PCB
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN1691-ND | 96K9691 | E125SD1ABE | E125SD1ABE |
| Product Name | Pushbutton Switches | Switch, Spdt, Horiz; Switch Operation C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | PC Pin | Solder Pin |