C&K Components Pushbutton Switches EP12SD1AVBE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1711-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1711-ND
Pushbutton Switches CKN1711-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Push Button Switches - 1746038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1746038
Push Button Switches 1746038
C & K EP12SD1AVBE

C & K EP12SD1AVBE

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP12SD1AVBE
Pushbutton Switches EP12SD1AVBE
Pushbutton Switches SPDT

Pushbutton Switches SPDT

Buy Now Datasheet
Switch, Spdt, Horiz; Switch Operation C&k Components - 96K9565 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Horiz; Switch Operation C&k Components
96K9565
Switch, Spdt, Horiz; Switch Operation C&k Components 96K9565
SWITCH, SPDT, HORIZ; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SWITCH, SPDT, HORIZ; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:EP Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site
Pb Sw, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components - 34AH9386 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components
34AH9386
Pb Sw, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components 34AH9386
PB SW, SPDT, 0.4VA, 20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - EP12SD1AVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP12SD1AVBE
Switches - Pushbutton Switches EP12SD1AVBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1711-ND 1746038 EP12SD1AVBE 96K9565 34AH9386 EP12SD1AVBE
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switch, Spdt, Horiz; Switch Operation C&k Components Pb Sw, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On) On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Right angle through hole Solder Pin PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758049 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 359162 - Radwell International
Allen-Bradley / Rockwell Automation
View Details