C&K Components Switches - Pushbutton Switches EP11SD1APE

Description
Win Source Part Number: 1376053-EP11SD1APE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376053-EP11SD1APE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376053-EP11SD1APE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376053-EP11SD1APE
Switches - Pushbutton Switches 1376053-EP11SD1APE
Win Source Part Number: 1376053-EP11SD1APE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Standard MSL Level: Not Applicable Mfr: C&K Series: EP Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: EP11SD1 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP57 - Dust Protected, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 60,000 Cycles

Win Source Part Number: 1376053-EP11SD1APE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Standard
MSL Level: Not Applicable
Mfr: C&K
Series: EP
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: EP11SD1
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP57 - Dust Protected, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles

Buy Now Datasheet
Pushbutton Switches - CKN9134-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9134-ND
Pushbutton Switches CKN9134-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - EP11SD1APE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
EP11SD1APE
Switches - Pushbutton Switches EP11SD1APE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EP11SD1APE
Pushbutton Switches EP11SD1APE
Pushbutton Switches MOM-(N/O) SPST SM

Pushbutton Switches MOM-(N/O) SPST SM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376053-EP11SD1APE CKN9134-ND EP11SD1APE EP11SD1APE
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 928760 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details