C&K Components Pushbutton Switches ELUMOCSAQ7C12

Description
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-ELUMOCSAQ7C12TB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-ELUMOCSAQ7C12TB-ND
Pushbutton Switches 108-ELUMOCSAQ7C12TB-ND
Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle

Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton C&k Components - 34AH9294 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
34AH9294
Pushbutton C&k Components 34AH9294
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 108-ELUMOCSAQ7C12TB-ND 34AH9294
Product Name Pushbutton Switches Pushbutton C&k Components
Actuator Specifications Rectangular, Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213772-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details