Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches MOM-(N/O) SPST PC
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switch, Surface Mount, 1000 Vrms (Min.) Dielectric Strength, Gold Contact Material
Contact Rating: 0.4 VA max. @ 20 VAC or VDC max. Mechanical and Electrical Life: 60,000 make-and-break cycles at full load. Contact Resistance: Below 20 milliohms typ. initial @ 2-4 VDC, 100 mA. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1000 V RMS min. @ sea-level. Operating Temperature: –30°C to 85°C. Solderability: Per MIL-STD-202F method 208D, or EIA RS-186E method 9; 1 hour steam aging. Case and Bushing: UL 94V-0. Actuator: UL 94V-0, with standard internal o-ring seal. Switch Support: Brass, tin-plated. Contacts: Gold-plate over nickel-plate. Terminals: Tin-lead alloy. Terminal Seal: Epoxy, 0.1" terminal spacing on thru-hole.
All models are process sealed to withstand machine soldering temperatures and pressure wash cleaning methods.
PB SW, SPST, 0.4VA, 20V, THT, BLACK; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7874842 | 7931576 | 7931576P | CKN4006-ND | EP11SD1CBE | EP11SD1CBE | 70128469 | 34AH9343 |
| Product Name | Push Button Switches | Push Button Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, TINY, Sealed, Surface Mount, OFF-MOM., PC TerminalS | Pb Sw, Spst, 0.4Va, 20V, Tht, Black; Product Range C&k Components |
| Actuator Specifications | Plunger | Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Vertical through hole | Solder Terminals; Solder tag | Solder Terminals; Solder | Straight PC Pins | Solder Pin | Straight PC Pins | ||
| Features | RoHS | RoHS | RoHS | RoHS | Has CSA Certification; Is UL listed | RoHS |