Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
PB SW, SPST, 0.4VA, 20V, THT; Product Range:EP Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches Switch Pb Spst Off Mom Vert R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9464-ND | 34AH9328 | EP11RD1AVBE | EP11RD1AVBE |
| Product Name | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Tht; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin |