TE Connectivity Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number... | |
| Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Conductor Plating Material : Gold Jacket Material : PVC Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features... | |
| Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Brass Jacket Material : FEP Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features... | |
| Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized... | |
| Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) :... | |
| Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver... | |
| Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration... | |
| Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of... | |
| Body Features Body Plating Material : Gold Cable Color : Brown Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Brass Configuration Features Number of Positions : 1 Contact... | |
| Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact... | |
| Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Shield Plating Material : Nickel Contact Features Center Contact Plating Material : Gold Contact Base Material :... | |
| Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized... | |
| Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Plating Material : Silver... | |
| Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) :... | |
| Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze... | |
| Body Features Body Plating Material : Nickel Cable Color : Yellow Conductor Material : Beryllium Copper Jacket Material : PVC Shield Material : Brass Shield Plating Material : Nickel Configuration Features Number of Positions : 1 Contact... | |
| Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) :... | |
| Body Features Body Plating : Gold Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Contact Features Center... | |
| Body Features Body Plating : Gold Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver... | |
| Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .2 M [.656 FT ] Product... | |
| Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .3 M [.984 FT ] Product... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .561 Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .61 Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length : .3 M [.984 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : .6 M [1.9685 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : .6 M [1.9685 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 26.5 Other Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : .6 M [1.9685 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 50 Other Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 67 Other Cable Assembly Length : .6 M [1.9685 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 67 Other Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) :... | |
| Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Mounting Location :... | |
| Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Configuration Features Number of... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... | |
| Body Features Cable Color : Black Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : TPE Shield Material : Copper Wire Shield Plating Material : Tin Strain Relief Type : Heat Shrink Tubing... | |
| Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration... | |
| Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact... | |
| Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features... | |
| Body Features Cable Color : Black Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter :... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM [.031 INCH ] Wire Size (AWG) : 34 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Wire Size (AWG) : 30 - 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 1 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Wire Size... | |
| Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM [.054 INCH ] Wire Size... | |
| Body Features Cable Color : Black Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 4.9 MM [.192 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio... | |
| Body Features Cable Color : Black Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 6 MM [.236 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio... | |
| Body Features Cable Color : Black Jacket Material : PFA Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Diameter : 2 MM [.078 INCH ] Operation/Applicatio... | |
| Body Features Cable Color : Black Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio... | |
| Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 2.8 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 3.3 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length :... | |
| Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Product Type Features Cable... | |
| Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing... | |
| Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact... | |
| Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of... | |
| Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration... | |
| Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Contact... | |
| Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter :... | |
| Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM | |
| Body Features Cable Color : Blue Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 4.9 MM [.192 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio... | |
| Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio... | |
| Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 1.8 MM | |
| Body Features Cable Color : Gray Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter :... | |
| Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.52 MM | |
| Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire... | |
| Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Tin Ferrule Material : Copper Ferrule Plating : Nickel Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield... | |
| Body Features Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly... | |
| Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50... | |
| Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product... | |
| Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .6 M [1.9685 FT ] Product... | |
| Configuration Features Number of Positions : 17 Product Type Features Coax Cable Type : Coaxial Ribbon Cable | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Cable Assembly Length (M) : 3.5 Product Type Features Cable Assembly (End A) : 7 - 16 Series RF... | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : 4.3 - 10 Series RF... | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1.055 M [3.46 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :... | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 2.06 M [6.76 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :... | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3.07 M [10.07 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range :... | |
| Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] | |
| Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .35 M [.114 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK... | |
| Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .405 M [1.32 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK... | |
| Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 1 M [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK... | |
| Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 2 M [6.56 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG... | |
| Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK... |
| Next >> |