TE Connectivity RF Cable Assemblies 2480661-9

Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .6096 M  [1.99 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .6096 M  [1.99 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480661-9 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480661-9
RF Cable Assemblies 2480661-9
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .6096 M  [1.99 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 2.16 MM  [.085 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : .6096 M  [1.99 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : EPC-086 Semi-Flex

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480661-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480661-9-ND
Coaxial Cables (RF) 343-2480661-9-ND
"COAX CBL SMA TO SMA 24"""

"COAX CBL SMA TO SMA 24"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2480661-9 343-2480661-9-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Shielding Brass
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A132097-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
3 suppliers
RF Cable Assemblies - 2-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2479975-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1.5 ft (4.57 dm)
View Details
2 suppliers