TE Connectivity RF Cable Assemblies 1-2016656-0

Description
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016656-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016656-0
RF Cable Assemblies 1-2016656-0
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : PUR
  • Strain Relief Type : Heat Shrink Tubing

Dimensions


  • Outside Cable Diameter : 10.2 MM  [.4 INCH ]
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016656-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016656-0-ND
Coaxial Cables (RF) 17-1-2016656-0-ND
"Cable Assembly Coaxial SMA to SMA 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1-2016656-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016656-0
Cable Assemblies - Coaxial Cables (RF) 1-2016656-0
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site
Rf Cable, Sma Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity - 41AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity
41AH5344
Rf Cable, Sma Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity 41AH5344
RF CABLE, SMA PLUG-PLUG, 3.3FT, BLU; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 3.3FT, BLU; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016656-0 17-1-2016656-0-ND 1-2016656-0 41AH5344
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016695-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
4 suppliers