TE Connectivity Coaxial Cables (RF) 0024K0214-9

Description
CABLE TWINAXIAL 24AWG FEET
Request a Quote Datasheet
Description
CABLE TWINAXIAL 24AWG FEET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 484-0024K0214-9-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
484-0024K0214-9-DS-ND
Coaxial Cables (RF) 484-0024K0214-9-DS-ND
CABLE TWINAXIAL 24AWG FEET

CABLE TWINAXIAL 24AWG FEET

Buy Now Datasheet
Coaxial Cables (RF) - 0024K0214-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
0024K0214-9-ND
Coaxial Cables (RF) 0024K0214-9-ND
Twinaxial Cable 24 AWG 100 Ohms

Twinaxial Cable 24 AWG 100 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables
Product Number 484-0024K0214-9-DS-ND 0024K0214-9-ND
Product Name Coaxial Cables (RF) Coaxial Cables (RF)
Product Category Cable Cable
Cable Jacket Polyvinylidene Fluoride (PVDF) Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper Alloy, Silver Coated Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3675 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details