TE Connectivity RF Cable Assemblies 2502029-1

Description
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : MHF4L Cable Assembly Type : UMCC4L to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : MHF4L Cable Assembly Type : UMCC4L to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2502029-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2502029-1
RF Cable Assemblies 2502029-1
Body Features Cable Color : Black Jacket Material : FEP Shield Type : Double Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : MHF4L Cable Assembly (End B) : MHF4L Cable Assembly Type : UMCC4L to UMCC4L Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP
  • Shield Type : Double

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 1

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 12
  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : MHF4L
  • Cable Assembly (End B) : MHF4L
  • Cable Assembly Type : UMCC4L to UMCC4L
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2502029-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2502029-1-ND
Coaxial Cables (RF) 343-2502029-1-ND
MHF4L TO MHF4L 1.37LL BLACK 100

MHF4L TO MHF4L 1.37LL BLACK 100

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2502029-1 343-2502029-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MHF4L
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2411050-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016682-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers
RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers