CABLE TWINAXIAL 22AWG FEET
Twinaxial Cable 22 AWG 120 Ohms
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables |
| Product Number | 484-2022E0421-9X-DS-ND | 2022E0421-9X-ND |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) |
| Product Category | Cable | Cable |
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene-Propylene (FEP) |
| Cable Conductor | Copper, Tinned | Copper, Tinned |