TE Connectivity RF Cable Assemblies 1-2016662-0

Description
Body Features Cable Color : Black Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : 2.92mm Series RF Plug Cable Assembly Type : 2.92mm to 2.92mm Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : 2.92mm Series RF Plug Cable Assembly Type : 2.92mm to 2.92mm Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016662-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016662-0
RF Cable Assemblies 1-2016662-0
Body Features Cable Color : Black Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : 2.92mm Series RF Plug Cable Assembly Type : 2.92mm to 2.92mm Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Dimensions


  • Outside Cable Diameter : 6 MM  [.236 INCH ]
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 40
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.92mm Series RF Plug
  • Cable Assembly (End B) : 2.92mm Series RF Plug
  • Cable Assembly Type : 2.92mm to 2.92mm

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016662-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016662-0-ND
Coaxial Cables (RF) 17-1-2016662-0-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm 6.00mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial 2.92mm to 2.92mm 6.00mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable, 2.92Mm Plug-Plug, 3.3Ft, Blk; Connector To Connector Te Connectivity - 41AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 2.92Mm Plug-Plug, 3.3Ft, Blk; Connector To Connector Te Connectivity
41AH5349
Rf Cable, 2.92Mm Plug-Plug, 3.3Ft, Blk; Connector To Connector Te Connectivity 41AH5349
RF CABLE, 2.92MM PLUG-PLUG, 3.3FT, BLK; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, 2.92MM PLUG-PLUG, 3.3FT, BLK; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 1-2016662-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016662-0
Cable Assemblies - Coaxial Cables (RF) 1-2016662-0
CBL ASSY 2.92MM PLUG-PLUG 3.3'

CBL ASSY 2.92MM PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016662-0 17-1-2016662-0-ND 41AH5349 1-2016662-0
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, 2.92Mm Plug-Plug, 3.3Ft, Blk; Connector To Connector Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type 2.92mm Series RF Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 2-2221288-7 - Acme Chip Technology Co., Limited
Specs
Cable Length 2.25 ft (6.86 dm)
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers