TE Connectivity RF Cable Assemblies 2408023-1

Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2408023-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2408023-1
RF Cable Assemblies 2408023-1
Body Features Cable Color : Black Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly Type : SMA to Probe Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly Type : SMA to Probe
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2408023-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2408023-1-ND
Coaxial Cables (RF) 17-2408023-1-ND
"COAX CBL SMA TO PROBE 11.9"""

"COAX CBL SMA TO PROBE 11.9"""

Buy Now Datasheet
Cable, Switch R/a Plug-Sma Rcpt, 303Mm Rohs Compliant Te Connectivity - 61AK2744 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Switch R/a Plug-Sma Rcpt, 303Mm Rohs Compliant Te Connectivity
61AK2744
Cable, Switch R/a Plug-Sma Rcpt, 303Mm Rohs Compliant Te Connectivity 61AK2744
CABLE, SWITCH R/A PLUG-SMA RCPT, 303MM ROHS COMPLIANT: YES

CABLE, SWITCH R/A PLUG-SMA RCPT, 303MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2408023-1 17-2408023-1-ND 61AK2744
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable, Switch R/a Plug-Sma Rcpt, 303Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2-2016489-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity - 98K5532 - Newark, An Avnet Company
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type BNC; BNC Straight Plug
View Details
RF Cable Assemblies - 1337771-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers