TE Connectivity Infotainment & Multimedia Cable Assemblies 2-2360001-2

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2-2360001-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2-2360001-2
Infotainment & Multimedia Cable Assemblies 2-2360001-2
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 3 M  [9.84 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2-2360001-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2-2360001-2-ND
Coaxial Cables (RF) 17-2-2360001-2-ND
MATE-AX/FAKRA II,CABLE ASSY

MATE-AX/FAKRA II,CABLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2360001-2 17-2-2360001-2-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers