TE Connectivity Infotainment & Multimedia Cable Assemblies 3-2360001-3

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 3-2360001-3 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
3-2360001-3
Infotainment & Multimedia Cable Assemblies 3-2360001-3
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 1 M  [3.281 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 1 M  [3.281 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-3-2360001-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-3-2360001-3-ND
Coaxial Cables (RF) 17-3-2360001-3-ND
MATE-AX/FAKRA II,CABLE ASSY

MATE-AX/FAKRA II,CABLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3-2360001-3 17-3-2360001-3-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081390-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers
RF Cable Assemblies - 2081377-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
RF Cable Assemblies - 2016488-9 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers