Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Win Source Part Number: 1038618-5012A3311-0
Category: Cables, Wires>Coaxial Cables (RF)
Package: Spool
Wire Gauge: 12 AWG
Length: 2500.0' (762.00m)
Cable Type: Coaxial
Standard Package: 1
Impedance: 50 Ohms
Shield Material: Copper, Tinned
Dielectric Material: Polyethylene (PE)
Conductor Strand: 37 Strands / 28 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Thermorad® F
Jacket (Insulation) Diameter: 0.340" (8.64mm)
Shield Type: Double Braid
Jacket Color: Black
Shield Coverage: 90%
Dielectric Diameter: 0.239" (6.07mm)
VoP, Velocity of Propagation: 78
Alternative Parts (Cross-Reference): 5012A3311-0420124-00
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 3-1193165-4,420124-0
Base Product Number: 5012
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 5012A3311-0-ND | 1038618-5012A3311-0 |
| Product Name | Coaxial Cables (RF) | Cables, Wires - Coaxial Cables (RF) |
| Product Category | Cable |