TE Connectivity RF Cable Assemblies 2556946-3

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 - .047 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .203 M  [.66 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 - .047 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .203 M  [.66 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2556946-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2556946-3
RF Cable Assemblies 2556946-3
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.13 MM  [.044 - .047 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Other Cable Assembly Length : .203 M  [.66 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 - .047 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6

Other


  • Cable Assembly Length : .203 M  [.66 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2556946-3
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers