Body Features Cable Color : Black Jacket Material : FEP
Dimensions Outside Cable Diameter : 1.37 MM [.053 INCH ] Wire Size (AWG) : 28
Electrical Characteristics Impedance (OHM) : 50
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 6
Other Cable Assembly Length : .254 M [.833 FT ]
Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.37mm Coax
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
- Cable Color : Black
- Jacket Material : FEP
Dimensions
- Outside Cable Diameter : 1.37 MM [.053 INCH ]
- Wire Size (AWG) : 28
Electrical Characteristics
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 6
Other
- Cable Assembly Length : .254 M [.833 FT ]
Product Type Features
- Cable Assembly (End A) : SMA Jack
- Cable Assembly (End B) : UMCC GEN 1 Plug
- Cable Assembly Type : SMA to UMCC1
- Coax Cable Type : 1.37mm Coax
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]