TE Connectivity RF Cable Assemblies 1-2016658-0

Description
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016658-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016658-0
RF Cable Assemblies 1-2016658-0
Body Features Cable Color : Blue Jacket Material : PUR Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 10.2 MM  [.4 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : PUR
  • Strain Relief Type : Heat Shrink Tubing

Dimensions


  • Outside Cable Diameter : 10.2 MM  [.4 INCH ]
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : N Type Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : N Type to N Type

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016658-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016658-0-ND
Coaxial Cables (RF) 17-1-2016658-0-ND
"Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable, N-Type Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity - 41AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N-Type Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity
41AH5346
Rf Cable, N-Type Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity 41AH5346
RF CABLE, N-TYPE PLUG-PLUG, 3.3FT, BLU; Connector to Connector:N-Type Plug to N-Type Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

RF CABLE, N-TYPE PLUG-PLUG, 3.3FT, BLU; Connector to Connector:N-Type Plug to N-Type Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 1-2016658-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016658-0
Cable Assemblies - Coaxial Cables (RF) 1-2016658-0
CBL ASSY NTYPE PLUG TO PLUG 3.3'

CBL ASSY NTYPE PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016658-0 17-1-2016658-0-ND 41AH5346 1-2016658-0
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, N-Type Plug-Plug, 3.3Ft, Blu; Connector To Connector Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10612-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
4 suppliers
RF Cable Assemblies - 2484061-1 - TE Connectivity
Specs
Application RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
View Details
2 suppliers
RF Cable Assemblies - 2506358-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers