TE Connectivity RF Cable Assemblies 2506358-1

Description
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Dimensions Outside Cable Diameter : 2.9 MM  [.114 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 2.5 Shielded : Yes Other Cable Assembly Length (M) : .15 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMA to SMB Coax Cable Type : RG 316D Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Dimensions Outside Cable Diameter : 2.9 MM  [.114 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 2.5 Shielded : Yes Other Cable Assembly Length (M) : .15 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMA to SMB Coax Cable Type : RG 316D Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2506358-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2506358-1
RF Cable Assemblies 2506358-1
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Dimensions Outside Cable Diameter : 2.9 MM  [.114 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 2.5 Shielded : Yes Other Cable Assembly Length (M) : .15 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMA to SMB Coax Cable Type : RG 316D Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Brown
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Dimensions


  • Outside Cable Diameter : 2.9 MM  [.114 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (V) : 335

Operation/Application


  • Operating Frequency Range (GHZ) : 2.5
  • Shielded : Yes

Other


  • Cable Assembly Length (M) : .15
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMA to SMB
  • Coax Cable Type : RG 316D

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2506358-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2506358-1-ND
Coaxial Cables (RF) 17-2506358-1-ND
SMA JACK BHD TO SMB PLUG RA RG-3

SMA JACK BHD TO SMB PLUG RA RG-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2506358-1 17-2506358-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
RF Cable Assemblies - 1337771-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 2016757-9 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Copper Wire
View Details
3 suppliers