TE Connectivity RF Cable Assemblies 1-2509220-0

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .4 M  [1.312 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .4 M  [1.312 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2509220-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2509220-0
RF Cable Assemblies 1-2509220-0
Body Features Body Plating Material : Gold Cable Color : Black Conductor Plating Material : Gold Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 200 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .4 M  [1.312 FT ] Dielectric Material : PBT Product Type Features Cable Assembly (End A) : MHF1 Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Plating Material : Gold
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.053 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 200

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .4 M  [1.312 FT ]
  • Dielectric Material : PBT

Product Type Features


  • Cable Assembly (End A) : MHF1 Plug
  • Cable Assembly (End B) : MHF1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2509220-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2509220-0-ND
Coaxial Cables (RF) 17-1-2509220-0-ND
MHF1 PLUG TO MHF1 PLUG 1.37LL 40

MHF1 PLUG TO MHF1 PLUG 1.37LL 40

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2509220-0 17-1-2509220-0-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type MHF1 Plug
Cable Length 1.31 ft (4 dm)
Unlock Full Specs
to access all available technical data