TE Connectivity RF Cable Assemblies 1-2016657-0

Description
Body Features Cable Color : Blue Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 4.9 MM  [.192 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 4.9 MM  [.192 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016657-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016657-0
RF Cable Assemblies 1-2016657-0
Body Features Cable Color : Blue Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Dimensions Outside Cable Diameter : 4.9 MM  [.192 INCH ] Wire Size (AWG) : 19 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Dimensions


  • Outside Cable Diameter : 4.9 MM  [.192 INCH ]
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : N Type Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : N Type to N Type

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016657-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016657-0-ND
Coaxial Cables (RF) 17-1-2016657-0-ND
"Cable Assembly Coaxial N-Type to N-Type 4.90mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type 4.90mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1-2016657-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2016657-0
Cable Assemblies - Coaxial Cables (RF) 1-2016657-0
CBL ASSY NTYPE PLUG TO PLUG 3.3'

CBL ASSY NTYPE PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016657-0 17-1-2016657-0-ND 1-2016657-0
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2-2016487-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2441454-1 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016753-7 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Infotainment & Multimedia Cable Assemblies - 3-2360001-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers