TE Connectivity RF Cable Assemblies 1337810-2

Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337810-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337810-2
RF Cable Assemblies 1337810-2
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 316/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 316/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4097890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097890
Coaxial Cable 4097890
SMA plug to r/a plug cable, 50Ohm,RG-316

SMA plug to r/a plug cable, 50Ohm,RG-316

Supplier's Site
Coaxial Cable - 1641493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1641493
Coaxial Cable 1641493
SMA plug to r/a plug cable, 50Ohm,RG-316

SMA plug to r/a plug cable, 50Ohm,RG-316

Supplier's Site
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5560 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5560
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5560
RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 90 , 19.69 ", 500 mm, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 90 , 19.69 ", 500 mm, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337810-2 4097890 98K5560
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 90 , 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Infotainment & Multimedia Cable Assemblies - 2-2360001-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details