TE Connectivity Coaxial Cables (RF) 0026A0014-9

Description
Twinaxial Cable 26 AWG 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 26 AWG 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 0026A0014-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
0026A0014-9-ND
Coaxial Cables (RF) 0026A0014-9-ND
Twinaxial Cable 26 AWG 100 Ohms

Twinaxial Cable 26 AWG 100 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 0026A0014-9-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details