TE Connectivity Coaxial Cables (RF) 0028S1664-9

Description
Twinaxial Cable 28 AWG 2500.0' (762.00m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 28 AWG 2500.0' (762.00m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 0028S1664-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
0028S1664-9-ND
Coaxial Cables (RF) 0028S1664-9-ND
Twinaxial Cable 28 AWG 2500.0' (762.00m) 100 Ohms

Twinaxial Cable 28 AWG 2500.0' (762.00m) 100 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 0028S1664-9-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3650 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details