TE Connectivity RF Cable Assemblies 2441478-2

Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .561 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .561 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2441478-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2441478-2
RF Cable Assemblies 2441478-2
Body Features Cable Color : Black Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 110 Other Cable Assembly Length (M) : .561 Product Type Features Cable Assembly (End A) : 1.0mm Series RF Plug Cable Assembly (End B) : 1.0mm Series RF Plug Cable Assembly Type : 1.0mm to 1.0mm Coax Cable Type : Custom Cable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 110

Other


  • Cable Assembly Length (M) : .561

Product Type Features


  • Cable Assembly (End A) : 1.0mm Series RF Plug
  • Cable Assembly (End B) : 1.0mm Series RF Plug
  • Cable Assembly Type : 1.0mm to 1.0mm
  • Coax Cable Type : Custom Cable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2441478-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2441478-2-ND
Coaxial Cables (RF) 343-2441478-2-ND
"COAX CBL 1.0MM TO 1.0MM 22"""

"COAX CBL 1.0MM TO 1.0MM 22"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2441478-2 343-2441478-2-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type 1.0mm Series RF Plug
Cable Length 1.84 ft (5.61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-7 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
RF Cable Assemblies - 2441460-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016691-4 - TE Connectivity
Specs
Application RF
Product Type DIN 1.0/2.3 Jack
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers