TE Connectivity RF Cable Assemblies 2480661-1

Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .0762 M  [.24 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .0762 M  [.24 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480661-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480661-1
RF Cable Assemblies 2480661-1
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 2.16 MM  [.085 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Shielded : Yes Other Cable Assembly Length : .0762 M  [.24 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : EPC-086 Semi-Flex Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 2.16 MM  [.085 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 18
  • Shielded : Yes

Other


  • Cable Assembly Length : .0762 M  [.24 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : EPC-086 Semi-Flex

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cable - 283521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283521
Coaxial Cable 283521
TE Connectivity 2480661-1

TE Connectivity 2480661-1

Supplier's Site
Coaxial Cables (RF) - 343-2480661-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480661-1-ND
Coaxial Cables (RF) 343-2480661-1-ND
"COAX CABLE SMA TO SMA 3"""

"COAX CABLE SMA TO SMA 3"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2480661-1 283521 343-2480661-1-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Plug
Cable Shielding Brass
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-6 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
RF Cable Assemblies - 1337771-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Multiple Conductor Cables - 484-C5E-24C124-C14-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
View Details
2 suppliers