TE Connectivity Coaxial Cables (RF) 2024J2424-9

Description
Twinaxial Cable 24 AWG 120 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 24 AWG 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 484-2024J2424-9-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
484-2024J2424-9-DS-ND
Coaxial Cables (RF) 484-2024J2424-9-DS-ND
Twinaxial Cable 24 AWG 120 Ohms

Twinaxial Cable 24 AWG 120 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 484-2024J2424-9-DS-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
RG213/U, PE Insulated, Coaxial Cable Spool - 9660 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 13 AWG
View Details