TE Connectivity RF Cable Assemblies 2016753-7

Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : 100 - 254 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : .047 Flex Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : 100 - 254 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : .047 Flex Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016753-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016753-7
RF Cable Assemblies 2016753-7
Body Features Cable Color : Blue Conductor Material : Beryllium Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Brass Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter : 3.6 MM  [.142 INCH ] Wire Size (AWG) : 28 Wire Size (CMA) : 100 - 254 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 30 Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Shielded : Yes Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : .047 Flex Signal Characteristics Velocity of Propagation (PCT) : 76 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Beryllium Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter : 3.6 MM  [.142 INCH ]
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 100 - 254

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 30

Operation/Application


  • Operating Frequency Range (GHZ) : 27
  • Shielded : Yes

Other


  • Cable Assembly Length : .15 M  [.49 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : .047 Flex

Signal Characteristics


  • Velocity of Propagation (PCT) : 76

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016753-7-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016753-7-ND
Coaxial Cables (RF) 17-2016753-7-ND
"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-Plug, 150Mm; Connector To Connector Te Connectivity - 49AJ4756 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Plug, 150Mm; Connector To Connector Te Connectivity
49AJ4756
Rf Cable, Sma Plug-Plug, 150Mm; Connector To Connector Te Connectivity 49AJ4756
RF CABLE, SMA PLUG-PLUG, 150MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-PLUG, 150MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016753-7 17-2016753-7-ND 49AJ4756
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, Sma Plug-Plug, 150Mm; Connector To Connector Te Connectivity
Application RF RF RF
Product Type SMA Plug
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 2081390-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers