TE Connectivity RF Cable Assemblies 1337771-2

Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337771-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337771-2
RF Cable Assemblies 1337771-2
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Silver
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG 58C/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4096998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4096998
Coaxial Cable 4096998
BNC plug to plug cable,50 Ohm,RG-58,0.5m

BNC plug to plug cable,50 Ohm,RG-58,0.5m

Supplier's Site
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5518 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5518
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5518
RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 19.69 ", 500 mm, Black RoHS Compliant: No

RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 19.69 ", 500 mm, Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337771-2 4096998 98K5518
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
RF Cable Assemblies - 2081976-1 - TE Connectivity
Specs
Application RF
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
5 suppliers
RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers