Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
278
279
280
281
282
283
284
285
286
287
288
289
290
300
310
320
330
340
350
400
450
500
544
| Product Name | Notes |
|---|---|
| 1.27mm Pitch CrimpFlex Latching Housing | |
| 2.54mm (0.1) Pitch DIL Female Crimp Hou | |
| 2.54mm (0.1) Pitch DIL Horizontal SMT S | |
| 2.54mm (0.1) Pitch DIL Horizontal Throu | |
| 2.54mm (0.1) Pitch DIL SMT Dual Entry S | |
| 2.54mm (0.1) Pitch DIL SMT Pin Header w | |
| 2.54mm (0.1) Pitch DIL SMT Pin Header, | |
| 2.54mm (0.1) Pitch DIL Throughboard Dua | |
| 2.54mm (0.1) Pitch DIL Vertical Through | |
| 2.54mm (0.1) Pitch Female Crimp Contact | |
| 2.54mm (0.1) Pitch SIL Female Crimp Hou | |
| 2.54mm (0.1) Pitch SIL Horizontal SMT S | |
| 2.54mm (0.1) Pitch SIL Horizontal Throu | |
| 2.54mm (0.1) Pitch SIL SMT Dual Entry S | |
| 2.54mm (0.1) Pitch SIL SMT Horizontal P | |
| 2.54mm (0.1) Pitch SIL SMT Pin Header, | |
| 2.54mm (0.1) Pitch SIL Vertical Through | |
| Headers & Wire Housings | |
| Polarising Key, for 2.54mm (0.1) Pitch | |
| Relay Sockets |
| << Prev | Next >> |