Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
273
274
275
276
277
278
279
280
281
282
283
284
285
290
300
310
320
330
340
350
400
450
500
544
| Product Name | Notes |
|---|---|
| .100 Shrouded IDC Ejector Header | |
| 2.00 mm Tiger Eye Discrete Wire Socket H | |
| Flexible Board Stacking Header with Fixe | |
| Flexible Board Stacking Header, 2.00mm P | |
| Flexible Micro Board Stacking Header, 0. | |
| Insulated 56 position panel | 19 x 3.50 | |
| Low Profile Dual-Wipe Socket, 2.00mm Pit | |
| Mini-WECo F | |
| MONITOR-TERMINATED PATCH JACK, FRONT MOU | |
| Patch Panel | |
| Relay Sockets | |
| Standard RCA Patch Jack, 50 Ohm, Self-Te | |
| TRS Patch Jack | Subminiature | Dual | N | |
| TRS Patch Jack | Subminiature | Single | |
| << Prev | Next >> |