Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
282
283
284
285
286
287
288
289
290
291
292
293
294
300
310
320
330
340
350
400
450
500
544
| Product Name | Notes |
|---|---|
| Datamate 2-Row Mix-Tek Female Crimp Conn | |
| Datamate 2-Row Mix-Tek Female Vertical C | |
| Datamate 2-Row Mix-Tek Female Vertical T | |
| Datamate J-Tek DIL Female Extra Small Bo | |
| Datamate J-Tek DIL Female Large Bore (22 | |
| Datamate J-Tek DIL Female Small Bore (24 | |
| Datamate J-Tek DIL Female Vertical 3mm T | |
| Datamate J-Tek DIL Female Vertical 4.5mm | |
| Datamate J-Tek DIL Female Vertical SMT C | |
| Datamate J-Tek DIL Male Horizontal 3mm T | |
| Datamate J-Tek DIL Male Horizontal SMT C | |
| Datamate J-Tek DIL Male Vertical 3mm Thr | |
| Datamate J-Tek DIL Male Vertical 4.5mm T | |
| Datamate J-Tek DIL Male Vertical SMT Con | |
| Datamate Mix-Tek Male Crimp Connector, H | |
| Datamate Mix-Tek Male Crimp Connector, J | |
| Datamate Mix-Tek Male Crimp Connector, N | |
| Datamate Mix-Tek Male Horizontal Through | |
| Datamate Mix-Tek Male Vertical Throughbo | |
| Header | |
| Headers & Wire Housings | |
| OFF-THE-SHELF - Datamate Mix-Tek Male Ho | |
| OFF-THE-SHELF - Datamate Mix-Tek Male Ve |
| << Prev | Next >> |