Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 283 284 285 286 287 288 289 290 291 292 293 294 295 300 310 320 330 340 350 400 450 500 544
Product Name Notes
Datamate 2-Row Mix-Tek Male Crimp Connec
Datamate 2-Row Mix-Tek Male Horizontal C
Datamate 2-Row Mix-Tek Male Horizontal T
Datamate 2-Row Mix-Tek Male Vertical Con
Datamate 2-Row Mix-Tek Male Vertical Thr
Datamate J-Tek DIL Male Horizontal 3mm T
Datamate J-Tek DIL Male Horizontal 4.5mm
Datamate J-Tek DIL Male Horizontal SMT C
Datamate J-Tek DIL Male Large Bore (22AW
Datamate J-Tek DIL Male Small Bore (24-2
Datamate J-Tek DIL Male Vertical 3mm Thr
Datamate J-Tek DIL Male Vertical 4.5mm T
Datamate J-Tek DIL Male Vertical SMT Con
Datamate L-Tek DIL Female Large Bore (22
Datamate L-Tek DIL Male Horizontal SMT C
Datamate L-Tek SIL Female Large Bore (22
Datamate Mix-Tek Male Vertical Throughbo
Headers & Wire Housings

<< Prev Next >>