Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
280
281
282
283
284
285
286
287
288
289
290
291
292
300
310
320
330
340
350
400
450
500
544
| Product Name | Notes |
|---|---|
| 1.27 x 2.54mm (0.05 x 0.1) Pitch DIL V | |
| 1.27mm (0.05) Pitch Closed Top Jumper S | |
| 1.27mm (0.05) Pitch DIL Female IDC Ribb | |
| 1.27mm (0.05) Pitch DIL Female-to-Femal | |
| 1.27mm (0.05) Pitch DIL Female-to-Male | |
| 1.27mm (0.05) Pitch DIL Horizontal Thro | |
| 1.27mm (0.05) Pitch DIL Male IDC Ribbon | |
| 1.27mm (0.05) Pitch DIL Vertical Male S | |
| 1.27mm (0.05) Pitch DIL Vertical Male T | |
| 1.27mm (0.05) Pitch DIL Vertical SMT Pi | |
| 1.27mm (0.05) Pitch DIL Vertical SMT So | |
| 1.27mm (0.05) Pitch DIL Vertical Throug | |
| 1.27mm (0.05) Pitch SIL Horizontal Thro | |
| 1.27mm (0.05) Pitch SIL Vertical SMT Pi | |
| 1.27mm (0.05) Pitch SIL Vertical SMT So | |
| 1.27mm (0.05) Pitch SIL Vertical Throug | |
| 1.27mm Pitch CrimpFlex Dual Row Latching | |
| 2.54mm (0.1) Pitch Closed Top Jumper So | |
| 2.54mm (0.1) Pitch Open Top Jumper Sock | |
| Datamate J-Tek DIL Female Vertical 3mm T | |
| Datamate J-Tek DIL Female Vertical 4.5mm | |
| Datamate J-Tek DIL Female Vertical SMT C | |
| Datamate J-Tek Male Crimp Contact, Large | |
| Datamate J-Tek Male Crimp Contact, Small | |
| Datamate L-Tek Locking Latch - not recom | |
| Datamate L-Tek Male Crimp Contact, Large | |
| Datamate L-Tek Male Crimp Contact, Small | |
| Datamate L-Tek Strain Relief Strap, tin | |
| Datamate L-Tek, J-Tek dummy Female Throu | |
| Datamate L-Tek, J-Tek Female Crimp Conta | |
| Headers & Wire Housings | |
| Special Packaging - Datamate L-Tek crimp |
| << Prev | Next >> |