Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 284 285 286 287 288 289 290 291 292 293 294 295 296 300 310 320 330 340 350 400 450 500 544
Product Name Notes
Datamate J-Tek 3-Row Female Large Bore (
Datamate J-Tek 3-Row Female Small Bore (
Datamate J-Tek 3-Row Female Vertical Thr
Datamate J-Tek 3-Row Male Horizontal Thr
Datamate J-Tek 3-Row Male Vertical Throu
Datamate L-Tek DIL Female Crimp Hood Kit
Datamate L-Tek DIL Female Extra Small Bo
Datamate L-Tek DIL Female Small Bore (24
Datamate L-Tek DIL Female Vertical 3mm T
Datamate L-Tek DIL Female Vertical 4.5mm
Datamate L-Tek DIL Female Vertical SMT C
Datamate L-Tek DIL Male Horizontal 3mm T
Datamate L-Tek DIL Male Horizontal 4.5mm
Datamate L-Tek DIL Male Horizontal SMT C
Datamate L-Tek DIL Male Large Bore (22AW
Datamate L-Tek DIL Male Small Bore (24-2
Datamate L-Tek DIL Male Vertical 3mm Thr
Datamate L-Tek DIL Male Vertical 4.5mm T
Datamate L-Tek DIL Male Vertical SMT Con
Datamate L-Tek SIL Female Extra Small Bo
Datamate L-Tek SIL Female Small Bore (24
Datamate L-Tek SIL Female Vertical 3mm T
Datamate L-Tek SIL Female Vertical 4.5mm
Datamate L-Tek SIL Male Horizontal 3mm T
Datamate L-Tek SIL Male Horizontal SMT C
Datamate L-Tek SIL Male Large Bore (22AW
Datamate L-Tek SIL Male Small Bore (24-2
Datamate L-Tek SIL Male Vertical 3mm Thr
Datamate L-Tek SIL Male Vertical 4.5mm T
Headers & Wire Housings

<< Prev Next >>