Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
274
275
276
277
278
279
280
281
282
283
284
285
286
290
300
310
320
330
340
350
400
450
500
544
| Product Name | Notes |
|---|---|
| .250 PowerStrip/40 A Crimp Contact, Reel | |
| .250 PowerStrip/40 A High-Power Socket S | |
| 50 Ohm 2.40 mm Jack, Compression Mount | |
| 50 Ohm BNC Jack, Die Cast, Through-hole, | |
| 50 Ohm MMCX Switchable Jack | |
| 50 Ohm SMA Jack | |
| High Reliability Header Strips, 0.050 pi | |
| High Temperature Flexible Board Stacking | |
| High Temperature PCB Header Strips, 0.10 | |
| High-Reliability Tiger Eye Socket Strips | |
| Low Profile Dual-Wipe Socket, 0.050 Pitc | |
| Low Profile Dual-Wipe Socket, 1.00mm Pit | |
| Low Profile Dual-Wipe Socket, 2.00mm Pit | |
| Low Profile Header Strips with End Shrou | |
| Low Profile Socket Strips, 2.00 mm Pitch | |
| Low Profile Tiger Eye Header Strips, 2.0 | |
| Micro Low Profile Header Strips | |
| Micro Mate Discrete Wire Socket Housing, | |
| Micro Tiger Eye Header Strip, 0.80 mm pi | |
| Pass-Through Socket Strip, 0.100 pitch | |
| Q Strip High-Speed Ground Plane Header, | |
| SFP+ Cage for MECT/SFPE Series | |
| Shrouded PCB Headers, 0.100 pitch | |
| Slim Body Double-Row IDC Male Assemblies |
| << Prev | Next >> |