Harwin Plc Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets M20-7820346

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: M20 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Number of Positions: 3 Number of Positions Loaded: All
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: M20 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Number of Positions: 3 Number of Positions Loaded: All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: M20 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Number of Positions: 3 Number of Positions Loaded: All

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: M20
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board or Cable
Number of Positions: 3
Number of Positions Loaded: All

Buy Now Datasheet
Headers & Wire Housings - M20-7820346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-7820346
Headers & Wire Housings M20-7820346
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-7820346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-7820346
Headers & Wire Housings M20-7820346
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-7820346 M20-7820346
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Headers & Wire Housings Headers & Wire Housings
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102792-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7209 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details